Vishay Intertechnology, Inc. INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR82M

Description
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EBR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR82M-ND
Fixed Inductors IMC1210EBR82M-ND
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EBR82M IMC1210EBR82M-ND
Product Name INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.8200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.6700 ohms 0.6700 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details