INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
FIXED IND 120UH 70MA 11 OHM SMD Product overview: IMC1210ER121K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 70MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 70MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER121K can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045385-IMC1210ER121
Packaging: Reel - TR
Type: Wirewound
Current Rating: 70mA
Inductance: 120μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER121K | IMC1210ER121K-ND | 71-IMC1210ER121K | 1045385-IMC1210ER121K |
| Product Name | INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | SMD 120UH 70MA 11 OHM Inductor and Choke | Fixed Inductors - IMC1210ER121K |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 120 microH | 120 microH | 120 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 70 milliamps | 70 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |