Vishay Intertechnology, Inc. INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR18M

Description
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR18M
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR18M
INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BNR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR18M-ND
Fixed Inductors IMC1210BNR18M-ND
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BNR18M IMC1210BNR18M-ND
Product Name INDUCTOR WW 180NH 20% 1210 180nH 518mA - - Powdered Iron Core ¦20% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 518 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402DC-2N4XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details