INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
SMD Inductor 220uH 10% Ferrite 1210 50mA Product overview: IMC1210ER221K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 50mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER221K can be used for catalog matching and distributor lookup.
INDUCTOR, WIREWOUND, 220UH, 0.05A, 1210; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:6MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series; Product Length:3.2mmRoHS Compliant: Yes
INDUCTOR, WIREWOUND, 220UH, 0.05A, 1210; Inductance:22nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:1700MHz; DC Current Rating:592mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210-100 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER221K | 541-1659-2-ND | 71-IMC1210ER221K | 56AC1075 | 52M4339 |
| Product Name | INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | SMD 220uH 50mA Inductor and Choke | Inductor, Wirewound, 220Uh, 0.05A, 1210; Inductance Vishay | Inductor, Wirewound, 220Uh, 0.05A, 1210; Inductance Vishay |
| Application | General Purpose | ||||
| Inductance Range | 220 microH | 220 microH | 220 microH | 0.0220 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Rated DC Current | 50 milliamps | 50 milliamps | 592 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |