12nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
INDUCTOR 12NH 5% SMD 12nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1008ER12NJ-ND | IMC1008ER12NJ |
| Product Name | Fixed Inductors | INDUCTOR 12NH 5% SMD 12nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |