Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN3R3J

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN3R3J-ND
Fixed Inductors IMC1210BN3R3J-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN3R3J-ND IMC1210BN3R3J
Product Name Fixed Inductors INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers