Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB5R6K

Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB5R6K-ND
Fixed Inductors IMC1210EB5R6K-ND
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Inductor,powdered Iron,5.6Uh,10+% Tol,10-% Tol,1210-Case Vishay - 52M4373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,powdered Iron,5.6Uh,10+% Tol,10-% Tol,1210-Case Vishay
52M4373
Inductor,powdered Iron,5.6Uh,10+% Tol,10-% Tol,1210-Case Vishay 52M4373
Inductor,Powdered Iron,5.6uH,10+% Tol,10-% Tol,1210-Case

Inductor,Powdered Iron,5.6uH,10+% Tol,10-% Tol,1210-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB5R6K-ND IMC1210EB5R6K 52M4373
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Inductor,powdered Iron,5.6Uh,10+% Tol,10-% Tol,1210-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details