Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN47NK

Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN47NK-ND
Fixed Inductors IMC1210BN47NK-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN47NK-ND IMC1210BN47NK
Product Name Fixed Inductors INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details