Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN22NK

Description
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN22NK-ND
Fixed Inductors IMC1210BN22NK-ND
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN22NK-ND IMC1210BN22NK
Product Name Fixed Inductors INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers