Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER47NM

Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER47NM-ND
Fixed Inductors IMC1210ER47NM-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER47NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER47NM
INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER47NM
INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER47NM-ND IMC1210ER47NM
Product Name Fixed Inductors INDUCTOR WW 47NH 20% 1210 47nH 483mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-27N 0201HL-27NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details