Vishay Intertechnology, Inc. INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER22NM

Description
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER22NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER22NM
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER22NM
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER22NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER22NM-ND
Fixed Inductors IMC1210ER22NM-ND
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER22NM IMC1210ER22NM-ND
Product Name INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 592 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers