3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric)
INDUCTOR 3.9UH 5% SMD 3.9¦H 180mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 20 @ 7.96MHz 50MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1008ER3R9J-ND | IMC1008ER3R9J |
| Product Name | Fixed Inductors | INDUCTOR 3.9UH 5% SMD 3.9¦H 180mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 20 @ 7.96MHz 50MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |