Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB181K

Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB181K-ND
Fixed Inductors IMC1210EB181K-ND
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB181K-ND IMC1210EB181K
Product Name Fixed Inductors INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - FIT50-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details