Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN18NK

Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN18NK-ND
Fixed Inductors IMC1210BN18NK-ND
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN18NK
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN18NK
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN18NK-ND IMC1210BN18NK
Product Name Fixed Inductors INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details