FIXED IND 1.5UH 370MA 850MOHM SM Product overview: IMC1210SY1R5J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 370MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 370MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SY1R5J can be used for catalog matching and distributor lookup.
INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1210SY1R5J | IMC1210SY1R5J | IMC1210SY1R5J-ND |
| Product Name | 1.5UH 370MA 850MOHM Inductor and Choke | INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Unshielded 850 mOhm Max | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Inductance Range | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |