Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR22K

Description
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1669-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1669-2-ND
Fixed Inductors 541-1669-2-ND
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR22K
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR22K
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Ww Inductor, 220Nh 484Ma 10% 350Mhz; Inductance Vishay - 53K5224 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 220Nh 484Ma 10% 350Mhz; Inductance Vishay
53K5224
Ww Inductor, 220Nh 484Ma 10% 350Mhz; Inductance Vishay 53K5224
WW INDUCTOR, 220NH 484MA 10% 350MHZ; Inductance:220nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:350MHz; DC Current Rating:484mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WW INDUCTOR, 220NH 484MA 10% 350MHZ; Inductance:220nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:350MHz; DC Current Rating:484mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1669-2-ND IMC1210ERR22K 53K5224
Product Name Fixed Inductors INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Ww Inductor, 220Nh 484Ma 10% 350Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers