Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB180K

Description
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB180K-ND
Fixed Inductors IMC1210EB180K-ND
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB180K IMC1210EB180K-ND
Product Name INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 151 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers