Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB3R9J

Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB3R9J-ND
Fixed Inductors IMC1210EB3R9J-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB3R9J
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB3R9J
INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB3R9J-ND IMC1210EB3R9J
Product Name Fixed Inductors INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details