DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
70
80
90
100
110
120
129
130
131
132
133
134
135
136
137
138
139
140
141
150
160
170
180
190
200
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial | |
| 1µH Unshielded Inductor 1.8A 30mOhm Max 2220 (5650 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.05A 110mOhm Max 1812 (4532 Metric) | |
| 1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric) | |
| 1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial | |
| 1.2µH Unshielded Inductor 1.7A 35mOhm Max 2220 (5650 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric) | |
| 1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial | |
| 1.2mH Unshielded Inductor 75mA 17Ohm Max 2220 (5650 Metric) | |
| 1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial | |
| 1.5µH Unshielded Inductor 1.6A 40mOhm Max 2220 (5650 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric) | |
| 1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial | |
| 1.5mH Unshielded Inductor 70mA 20Ohm Max 2220 (5650 Metric) | |
| 1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial | |
| 1.8µH Unshielded Inductor 1.4A 50mOhm Max 2220 (5650 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 900mA 160mOhm Max 1812 (4532 Metric) | |
| 1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial | |
| 1.8mH Unshielded Inductor 60mA 30Ohm Max 2220 (5650 Metric) | |
| 10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial | |
| 10µH Unshielded Inductor 690mA 210mOhm Max 2220 (5650 Metric) | |
| 10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric) | |
| 10µH Unshielded Wirewound Inductor 550mA 500mOhm Max 1812 (4532 Metric) | |
| 100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial | |
| 100µH Unshielded Inductor 250mA 1.6Ohm Max 2220 (5650 Metric) | |
| 100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric) | |
| 100µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1812 (4532 Metric) | |
| 100nH Shielded Molded Inductor 1.79A 25mOhm Max Axial | |
| 100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric) | |
| 10mH Unshielded Inductor 25mA 150Ohm Max 2220 (5650 Metric) | |
| 10nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 12µH Shielded Molded Inductor 200mA 2Ohm Max Axial | |
| 12µH Unshielded Inductor 630mA 250mOhm Max 2220 (5650 Metric) | |
| 12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric) | |
| 12µH Unshielded Wirewound Inductor 500mA 600mOhm Max 1812 (4532 Metric) | |
| 120µH Shielded Molded Inductor 150mA 3.6Ohm Max Axial | |
| 120µH Unshielded Inductor 230mA 1.9Ohm Max 2220 (5650 Metric) | |
| 120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric) | |
| 120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric) | |
| 120nH Shielded Molded Inductor 1.53A 34mOhm Max Axial | |
| 120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric) | |
| 12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 15µH Shielded Molded Inductor 315mA 800mOhm Max Axial | |
| 15µH Unshielded Inductor 580mA 300mOhm Max 2220 (5650 Metric) | |
| 15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric) | |
| 15µH Unshielded Wirewound Inductor 450mA 700mOhm Max 1812 (4532 Metric) | |
| 150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial | |
| 150µH Unshielded Inductor 210mA 2.2Ohm Max 2220 (5650 Metric) | |
| 150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric) | |
| 150nH Shielded Molded Inductor 1.47A 37mOhm Max Axial | |
| 150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric) | |
| 15nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 18µH Shielded Molded Inductor 300mA 890mOhm Max Axial | |
| 18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric) | |
| 18µH Unshielded Wirewound Inductor 400mA 800mOhm Max 1812 (4532 Metric) | |
| 180µH Shielded Molded Inductor 135mA 4.4Ohm Max Axial | |
| 180µH Unshielded Inductor 190mA 2.8Ohm Max 2220 (5650 Metric) | |
| 180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric) | |
| 180µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 1812 (4532 Metric) | |
| 180nH Shielded Molded Inductor 1.3A 47mOhm Max Axial | |
| 180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric) | |
| 18nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial | |
| 1mH Unshielded Inductor 85mA 15Ohm Max 2220 (5650 Metric) | |
| 1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric) | |
| 2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial | |
| 2.2µH Unshielded Inductor 1.3A 60mOhm Max 2220 (5650 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric) | |
| 2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial | |
| 2.2mH Unshielded Inductor 55mA 35Ohm Max 2220 (5650 Metric) | |
| 2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial | |
| 2.7µH Unshielded Inductor 1.2A 70mOhm Max 2220 (5650 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 800mA 200mOhm Max 1812 (4532 Metric) | |
| 2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial | |
| 2.7mH Unshielded Inductor 45mA 55Ohm Max 2220 (5650 Metric) | |
| 22µH Shielded Molded Inductor 290mA 960mOhm Max Axial | |
| 22µH Unshielded Inductor 480mA 430mOhm Max 2220 (5650 Metric) | |
| 22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric) | |
| 22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric) | |
| 220µH Shielded Molded Inductor 125mA 5Ohm Max Axial | |
| 220µH Unshielded Inductor 170mA 3.4Ohm Max 2220 (5650 Metric) | |
| 220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric) | |
| 220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric) | |
| 220nH Shielded Molded Inductor 1.1A 67mOhm Max Axial | |
| 220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric) | |
| 22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial | |
| 27µH Unshielded Inductor 440mA 520mOhm Max 2220 (5650 Metric) | |
| 27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric) | |
| 270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial | |
| 270µH Unshielded Inductor 155mA 4.2Ohm Max 2220 (5650 Metric) | |
| 270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric) | |
| 270nH Shielded Molded Inductor 855mA 110mOhm Max Axial | |
| 270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric) | |
| 27nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric) | |
| 2mH Shielded Molded Inductor Axial | |
| 3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial | |
| 3.3µH Unshielded Inductor 1.12A 80mOhm Max 2220 (5650 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric) | |
| 3.3mH Shielded Molded Inductor 40mA 53Ohm Max Axial | |
| 3.3mH Unshielded Inductor 40mA 60Ohm Max 2220 (5650 Metric) | |
| 3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial | |
| 3.9µH Unshielded Inductor 1.05A 90mOhm Max 2220 (5650 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric) | |
| 3.9mH Shielded Molded Inductor 35mA 73.8Ohm Max Axial | |
| 3.9mH Unshielded Inductor 38mA 70Ohm Max 2220 (5650 Metric) | |
| 30µH Shielded Molded Inductor Axial | |
| 33µH Shielded Molded Inductor 240mA 1.37Ohm Max Axial | |
| 33µH Unshielded Inductor 400mA 620mOhm Max 2220 (5650 Metric) | |
| 33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric) | |
| 33µH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1812 (4532 Metric) | |
| 330µH Shielded Molded Inductor 110mA 6.4Ohm Max Axial | |
| 330µH Unshielded Inductor 140mA 4.9Ohm Max 2220 (5650 Metric) | |
| 330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric) | |
| 330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric) | |
| 330nH Shielded Molded Inductor 780mA 130mOhm Max Axial | |
| 330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric) | |
| 33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric) | |
| 39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial | |
| 39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric) | |
| 390µH Shielded Molded Inductor 105mA 7.4Ohm Max Axial | |
| 390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric) | |
| 390nH Shielded Molded Inductor 670mA 180mOhm Max Axial | |
| 390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric) | |
| 39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric) | |
| 4.7µH Shielded Molded Inductor 380mA 550mOhm Max Axial | |
| 4.7µH Unshielded Inductor 950mA 110mOhm Max 2220 (5650 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 650mA 300mOhm Max 1812 (4532 Metric) | |
| 4.7mH Shielded Molded Inductor 31mA 81.6Ohm Max Axial | |
| 4.7mH Unshielded Inductor 36mA 78Ohm Max 2220 (5650 Metric) | |
| 41µH Shielded Molded Inductor Axial | |
| 47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial | |
| 47µH Unshielded Inductor 340mA 850mOhm Max 2220 (5650 Metric) | |
| 47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric) | |
| 47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric) | |
| 470µH Shielded Molded Inductor 92mA 9.5Ohm Max Axial | |
| 470µH Unshielded Inductor 120mA 7Ohm Max 2220 (5650 Metric) | |
| 470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric) | |
| 470nH Shielded Molded Inductor 565mA 250mOhm Max Axial | |
| 470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric) | |
| 47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric) | |
| 5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial | |
| 5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 650mA 300mOhm Max 1812 (4532 Metric) | |
| 5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial | |
| 5.6mH Unshielded Inductor 33mA 85Ohm Max 2220 (5650 Metric) | |
| 56µH Shielded Molded Inductor 190mA 2.23Ohm Max Axial | |
| 56µH Unshielded Inductor 310mA 1Ohm Max 2220 (5650 Metric) | |
| 56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric) | |
| 56µH Unshielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric) | |
| 560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial | |
| 560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric) | |
| 560nH Shielded Molded Inductor 490mA 330mOhm Max Axial | |
| 560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric) | |
| 56nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric) | |
| 5mH Shielded Molded Inductor Axial | |
| 6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial | |
| 6.8µH Unshielded Inductor 810mA 150mOhm Max 2220 (5650 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric) | |
| 6.8mH Shielded Molded Inductor 27mA 111Ohm Max Axial | |
| 6.8mH Unshielded Inductor 30mA 110Ohm Max 2220 (5650 Metric) | |
| 68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial | |
| 68µH Unshielded Inductor 290mA 1.2Ohm Max 2220 (5650 Metric) | |
| 68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric) | |
| 68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric) | |
| 680µH Shielded Molded Inductor 80mA 11.8Ohm Max Axial | |
| 680µH Unshielded Inductor 100mA 10Ohm Max 2220 (5650 Metric) | |
| 680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric) | |
| 680nH Shielded Molded Inductor 420mA 450mOhm Max Axial | |
| 680nH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric) | |
| 68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric) | |
| 8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial | |
| 8.2µH Unshielded Inductor 750mA 180mOhm Max 2220 (5650 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric) | |
| 8.2mH Shielded Molded Inductor 26mA 119Ohm Max Axial | |
| 8.2mH Unshielded Inductor 28mA 125Ohm Max 2220 (5650 Metric) | |
| 82µH Shielded Molded Inductor 180mA 2.44Ohm Max Axial | |
| 82µH Unshielded Inductor 270mA 1.4Ohm Max 2220 (5650 Metric) | |
| 82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric) | |
| 820µH Shielded Molded Inductor 80mA 13Ohm Max Axial | |
| 820µH Unshielded Inductor 90mA 13Ohm Max 2220 (5650 Metric) | |
| 820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric) | |
| 820nH Shielded Molded Inductor 370mA 590mOhm Max Axial | |
| 820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric) | |
| 82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric) | |
| FIXED IND 10MH 25MA 150 OHM SMD | |
| FIXED IND 120UH 230MA 1.9 OHM | |
| FIXED IND 1UH 1.8A 30 MOHM SMD | |
| FIXED IND 330UH 90MA 13 OHM SMD | |
| FIXED IND 5.6UH 650MA 300 MOHM | |
| FIXED IND 8.2UH 750MA 180 MOHM |
| << Prev | Next >> |