Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER1R2J

Description
1.2µH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER1R2J-ND
Fixed Inductors IMC1008ER1R2J-ND
1.2µH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER1R2J
INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER1R2J
INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER1R2J-ND IMC1008ER1R2J
Product Name Fixed Inductors INDUCTOR 1.2UH 5% SMD 1.2¦H 230mA - - Ferrite Core ¦5% Unshielded 1.3 Ohm Max 20 @ 7.96MHz 280MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details