INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210EB120J | IMC1210EB120J-ND |
| Product Name | INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 12 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 173 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |