Vishay Intertechnology, Inc. INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN15NM

Description
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN15NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN15NM
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN15NM
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN15NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN15NM-ND
Fixed Inductors IMC1210BN15NM-ND
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN15NM IMC1210BN15NM-ND
Product Name INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 661 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details