Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN181K

Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN181K-ND
Fixed Inductors IMC1210BN181K-ND
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210BN181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN181K-ND IMC1210BN181K
Product Name Fixed Inductors INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers