Vishay Precision Group Fixed Inductors IMC0805ERR33J01

Description
330nH Unshielded Wirewound Inductor 300mA 1.65Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 300mA 1.65Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR33J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR33J01-ND
Fixed Inductors IMC0805ERR33J01-ND
330nH Unshielded Wirewound Inductor 300mA 1.65Ohm Max 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 300mA 1.65Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR33J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR33J01
INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR33J01
INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 330Nh, 0.3A, 5% 2.05Ghz; Inductance Vishay - 53K5155 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 330Nh, 0.3A, 5% 2.05Ghz; Inductance Vishay
53K5155
Hf Inductor, 330Nh, 0.3A, 5% 2.05Ghz; Inductance Vishay 53K5155
HF INDUCTOR, 330NH, 0.3A, 5% 2.05GHZ; Inductance:330nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:395mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 330NH, 0.3A, 5% 2.05GHZ; Inductance:330nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:395mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR33J01-ND IMC0805ERR33J01 53K5155
Product Name Fixed Inductors INDUCTOR WW 330NH 5% 0805 330nH 300mA - - Ceramic ¦5% Unshielded 1.65 Ohm Max 45 @ 250MHz 800MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 330Nh, 0.3A, 5% 2.05Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details