Vishay Precision Group Fixed Inductors IMC1008ER6R8J

Description
6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ER6R8JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER6R8JCT-ND
Fixed Inductors 541-IMC1008ER6R8JCT-ND
6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER6R8JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER6R8JTR-ND
Fixed Inductors 541-IMC1008ER6R8JTR-ND
6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER6R8JDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER6R8J
INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER6R8J
INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1008ER6R8JCT-ND IMC1008ER6R8J
Product Name Fixed Inductors INDUCTOR 6.8UH 5% SMD 6.8¦H 165mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 20 @ 7.96MHz 39MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125954 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details