Vishay Intertechnology, Inc. INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR68J

Description
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR68J
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR68J
INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ERR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR68J-ND
Fixed Inductors IMC0805ERR68J-ND
680nH Unshielded Wirewound Inductor 130mA 2.32Ohm Max 0805 (2012 Metric)

680nH Unshielded Wirewound Inductor 130mA 2.32Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR68J IMC0805ERR68J-ND
Product Name INDUCTOR 680NH 5% 0805 680nH 130mA - - Non-Magnetic Core ¦5% Unshielded 2.32 Ohm Max 10 @ 25.2MHz 100MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 130 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details