Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER151K

Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER151K-ND
Fixed Inductors IMC1210ER151K-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER151K-ND IMC1210ER151K
Product Name Fixed Inductors INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers