Vishay Precision Group Fixed Inductors IMC1008ER15NJ

Description
15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ER15NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER15NJTR-ND
Fixed Inductors 541-IMC1008ER15NJTR-ND
15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER15NJDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER15NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER15NJCT-ND
Fixed Inductors 541-IMC1008ER15NJCT-ND
15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER15NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER15NJ
INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER15NJ
INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Wirewound, 15Nh, 1A, 1008; Inductance Vishay - 56AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 15Nh, 1A, 1008; Inductance Vishay
56AC1073
Inductor, Wirewound, 15Nh, 1A, 1008; Inductance Vishay 56AC1073
INDUCTOR, WIREWOUND, 15NH, 1A, 1008; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 15NH, 1A, 1008; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Hf Inductor, 15Nh, 600Ma, 5% 2.7Ghz; Inductance Vishay - 53K5205 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 15Nh, 600Ma, 5% 2.7Ghz; Inductance Vishay
53K5205
Hf Inductor, 15Nh, 600Ma, 5% 2.7Ghz; Inductance Vishay 53K5205
HF INDUCTOR, 15NH, 600MA, 5% 2.7GHZ; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

HF INDUCTOR, 15NH, 600MA, 5% 2.7GHZ; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IMC1008ER15NJTR-ND IMC1008ER15NJ 56AC1073 53K5205
Product Name Fixed Inductors INDUCTOR 15NH 5% SMD 15nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Inductor, Wirewound, 15Nh, 1A, 1008; Inductance Vishay Hf Inductor, 15Nh, 600Ma, 5% 2.7Ghz; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details