Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN221J

Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN221J-ND
Fixed Inductors IMC1210BN221J-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN221J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN221J
INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210BN221J
INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN221J-ND IMC1210BN221J
Product Name Fixed Inductors INDUCTOR WW 220UH 5% 1210 220¦H 50mA - - Ferrite Core ¦5% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers