Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN10NK

Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN10NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN10NK-ND
Fixed Inductors IMC1210BN10NK-ND
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN10NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN10NK-ND IMC1210BN10NK
Product Name Fixed Inductors INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details