Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max IMC1210ER3R3J

Description
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max - IMC1210ER3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max
IMC1210ER3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max IMC1210ER3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1662-2-ND
Fixed Inductors 541-1662-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER3R3J 541-1662-2-ND
Product Name INDUCTOR WW 3.3UH 5% 1210 3.3¦H 260mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 260 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details