Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB560K

Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB560K-ND
Fixed Inductors IMC1210EB560K-ND
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay - 52M4375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay
52M4375
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay 52M4375
Inductor,Powdered Iron,56uH,10+% Tol,10-% Tol,1210-Case

Inductor,Powdered Iron,56uH,10+% Tol,10-% Tol,1210-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB560K-ND IMC1210EB560K 52M4375
Product Name Fixed Inductors INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details