Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR18J

Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR18J-ND
Fixed Inductors IMC1210EBR18J-ND
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1210EBR18J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data