Vishay Intertechnology, Inc. INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER47NJ

Description
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER47NJ
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER47NJ
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER47NJ-ND
Fixed Inductors IMC1210ER47NJ-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER47NJ IMC1210ER47NJ-ND
Product Name INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 483 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers