Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER1R8J

Description
1.8µH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER1R8J-ND
Fixed Inductors IMC1008ER1R8J-ND
1.8µH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER1R8J
INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER1R8J
INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER1R8J-ND IMC1008ER1R8J
Product Name Fixed Inductors INDUCTOR 1.8UH 5% SMD 1.8¦H 210mA - - Ferrite Core ¦5% Unshielded 2.2 Ohm Max 20 @ 7.96MHz 200MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details