Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY121J

Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY121J-ND
Fixed Inductors IMC1210SY121J-ND
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1210SY121J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers