INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210BNR12K | IMC1210BNR12K-ND |
| Product Name | INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.1200 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.2200 ohms | 0.2200 ohms |
| Rated DC Current | 584 milliamps |