Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR47J

Description
470nH Unshielded Wirewound Inductor 145mA 1.97Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 145mA 1.97Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR47J-ND
Fixed Inductors IMC0805ERR47J-ND
470nH Unshielded Wirewound Inductor 145mA 1.97Ohm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 145mA 1.97Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR47J
INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR47J
INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR47J-ND IMC0805ERR47J
Product Name Fixed Inductors INDUCTOR 470NH 5% 0805 470nH 145mA - - Non-Magnetic Core ¦5% Unshielded 1.97 Ohm Max 10 @ 25.2MHz 150MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details