Vishay Intertechnology, Inc. INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR39J

Description
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR39J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR39J
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR39J
INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ERR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR39J-ND
Fixed Inductors IMC1008ERR39J-ND
390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR39J IMC1008ERR39J-ND
Product Name INDUCTOR 390NH 5% SMD 390nH 470mA - - Ceramic ¦5% Unshielded 1.06 Ohm Max 45 @ 100MHz 530MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 470 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers