Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN120J

Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN120J-ND
Fixed Inductors IMC1210BN120J-ND
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN120J
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN120J
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN120J-ND IMC1210BN120J
Product Name Fixed Inductors INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details