Vishay Precision Group SMD 10uH 189mA Inductor and Choke IMC1210ER100K

Description
10uH 189mA 1210 SMD Inductor, Unshielded, Ferrite/Ceramic Core Product overview: IMC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 189mA 1210 SMD Inductor, Unshielded, Ferrite/Ceramic Core Product overview: IMC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 189mA Inductor and Choke - 71-IMC1210ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 189mA Inductor and Choke
71-IMC1210ER100K
SMD 10uH 189mA Inductor and Choke 71-IMC1210ER100K
10uH 189mA 1210 SMD Inductor, Unshielded, Ferrite/Ceramic Core Product overview: IMC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER100K can be used for catalog matching and distributor lookup.

10uH 189mA 1210 SMD Inductor, Unshielded, Ferrite/Ceramic Core Product overview: IMC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150787-IMC1210ER100K
Inductors, Coils, Chokes - Fixed Inductors 1150787-IMC1210ER100K
Win Source Part Number: 1150787-IMC1210ER100 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IMC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 33MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) Alternative Parts (Cross-Reference): IMC-1210-ER100K; IMC1210ER-100K; IMC1210ER100K.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 189 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: IMC1210ER100K-ND,541 -1575-6,541-1575-2,5 41-1575-1

Win Source Part Number: 1150787-IMC1210ER100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 33MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Alternative Parts (Cross-Reference): IMC-1210-ER100K; IMC1210ER-100K; IMC1210ER100K.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 189 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: IMC1210ER100K-ND,541-1575-6,541-1575-2,541-1575-1

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max - IMC1210ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max
IMC1210ER100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max IMC1210ER100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1575-1-ND
Fixed Inductors 541-1575-1-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1575-2-ND
Fixed Inductors 541-1575-2-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1575-6-ND
Fixed Inductors 541-1575-6-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz; Inductance Vishay - 53K5234 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz; Inductance Vishay
53K5234
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz; Inductance Vishay 53K5234
WIREWOUND INDUCTOR, 10UH 189MA 10% 33MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 189MA 10% 33MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz, Full Reel; Inductance Vishay - 28X2065 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz, Full Reel; Inductance Vishay
28X2065
Wirewound Inductor, 10Uh 189Ma 10% 33Mhz, Full Reel; Inductance Vishay 28X2065
WIREWOUND INDUCTOR, 10UH 189MA 10% 33MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 189MA 10% 33MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC1210ER100K 1150787-IMC1210ER100K IMC1210ER100K 541-1575-1-ND 53K5234
Product Name SMD 10uH 189mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max Fixed Inductors Wirewound Inductor, 10Uh 189Ma 10% 33Mhz; Inductance Vishay
Core Material Ferrite, Ceramic Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details