Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN1R0K

Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN1R0K-ND
Fixed Inductors IMC1210BN1R0K-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN1R0K-ND IMC1210BN1R0K
Product Name Fixed Inductors INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details