Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER1R8J

Description
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1655-2-ND
Fixed Inductors 541-1655-2-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1331393-IMC1210ER1R8J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331393-IMC1210ER1R8J
Inductors, Coils, Chokes - Fixed Inductors 1331393-IMC1210ER1R8J
Manufacturer: Vishay Dale Win Source Part Number: 1331393-IMC1210ER1R8 J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) Inductance: 1.8 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Iron Powder Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 80MHz DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 541-1655-6,541-1655- 1,541-1655-2,IMC1210 ER1R8J-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331393-IMC1210ER1R8J
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Iron Powder
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 80MHz
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-1655-6,541-1655-1,541-1655-2,IMC1210ER1R8J-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max - IMC1210ER1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max
IMC1210ER1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max IMC1210ER1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 1.8uH 350mA 80MHz Inductor and Choke - 71-IMC1210ER1R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8uH 350mA 80MHz Inductor and Choke
71-IMC1210ER1R8J
SMD 1.8uH 350mA 80MHz Inductor and Choke 71-IMC1210ER1R8J
1.8uH 5% SMD Inductor, 1210, 350mA, 80MHz SRF Product overview: IMC1210ER1R8J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 350mA, 80MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 350mA, 80MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R8J can be used for catalog matching and distributor lookup.

1.8uH 5% SMD Inductor, 1210, 350mA, 80MHz SRF Product overview: IMC1210ER1R8J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 350mA, 80MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 350mA, 80MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IMC1210ER1R8J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IMC1210ER1R8J
Fixed Inductors IMC1210ER1R8J
FIXED IND 1.8UH 350MA 900MOHM SM

FIXED IND 1.8UH 350MA 900MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1655-2-ND 1331393-IMC1210ER1R8J IMC1210ER1R8J 71-IMC1210ER1R8J IMC1210ER1R8J
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max SMD 1.8uH 350mA 80MHz Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Ferrite Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details