Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY1R0J

Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY1R0J-ND
Fixed Inductors IMC1210SY1R0J-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max - IMC1210SY1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
IMC1210SY1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1210SY1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY1R0J-ND IMC1210SY1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details