Vishay Intertechnology, Inc. INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB39NK

Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB39NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB39NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB39NK-ND
Fixed Inductors IMC1210EB39NK-ND
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB39NK IMC1210EB39NK-ND
Product Name INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2700 ohms 0.2700 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers