3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1210ET3R3K-ND | IMC1210ET3R3K |
| Product Name | Fixed Inductors | INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |