Vishay Intertechnology, Inc. INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER1R5J

Description
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER1R5J
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER1R5J
INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC1008ER1R5JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER1R5JTR-ND
Fixed Inductors 541-IMC1008ER1R5JTR-ND
1.5µH Unshielded Wirewound Inductor 220mA 1.65Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 220mA 1.65Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER1R5JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 220MA 1.65 OHM

FIXED IND 1.5UH 220MA 1.65 OHM

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER1R5JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER1R5JCT-ND
Fixed Inductors 541-IMC1008ER1R5JCT-ND
FIXED IND 1.5UH 220MA 1.65 OHM

FIXED IND 1.5UH 220MA 1.65 OHM

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER1R5J 541-IMC1008ER1R5JTR-ND
Product Name INDUCTOR 1.5UH 5% SMD 1.5¦H 220mA - - Ferrite Core ¦5% Unshielded 1.65 Ohm Max 20 @ 7.96MHz 250MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 1.5 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 220 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details