Vishay Intertechnology, Inc. INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER3R3J

Description
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER3R3J
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER3R3J
INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER3R3J-ND
Fixed Inductors IMC1008ER3R3J-ND
3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER3R3J IMC1008ER3R3J-ND
Product Name INDUCTOR 3.3UH 5% SMD 3.3¦H 185mA - - Ferrite Core ¦5% Unshielded 2.85 Ohm Max 20 @ 7.96MHz 80MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 185 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details