Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER100J

Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1651-2-ND
Fixed Inductors 541-1651-2-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER100J
INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER100J
INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1651-2-ND IMC1210ER100J
Product Name Fixed Inductors INDUCTOR WW 10UH 5% 1210 10¦H 189mA - - Powdered Iron Core ¦5% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details