Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN150J

Description
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN150J-ND
Fixed Inductors IMC1210BN150J-ND
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN150J
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN150J
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN150J-ND IMC1210BN150J
Product Name Fixed Inductors INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details